Tantalum Polymer Cap 47uF 6.3V 0805 SMD 150mR 85C Product overview: 6TPU47MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU47MSI can be used for catalog matching and distributor lookup.
CAP TANT POLY 47UF 6.3V 0805
CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 47UF 6.3V 0805
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPU47MSI | 6TPU47MSI | 47AC7070 | 6TPU47MSI |
| Product Name | SMD 47uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Cap, 47Μf, 6.3V, 20% Rohs Compliant Panasonic | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |