Panasonic SMD 33uF 6.3V Capacitor 6TPU33MSK

Description
33uF 6.3V Ceramic Capacitor, 0805 SMD, 20% Tol Product overview: 6TPU33MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU33MSK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 6.3V Ceramic Capacitor, 0805 SMD, 20% Tol Product overview: 6TPU33MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU33MSK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 6.3V Capacitor
70-6TPU33MSK
SMD 33uF 6.3V Capacitor 70-6TPU33MSK
33uF 6.3V Ceramic Capacitor, 0805 SMD, 20% Tol Product overview: 6TPU33MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU33MSK can be used for catalog matching and distributor lookup.

33uF 6.3V Ceramic Capacitor, 0805 SMD, 20% Tol Product overview: 6TPU33MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU33MSK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPU33MSK - 1006883-6TPU33MSK - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPU33MSK
1006883-6TPU33MSK
Tantalum - Polymer Capacitors - 6TPU33MSK 1006883-6TPU33MSK
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006883-6TPU33MSK Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 85°C ESR: 150 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006883-6TPU33MSK
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
ESR: 150 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CAP TANT POLY 33UF 6.3V - 590-6TPU33MSK - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 33UF 6.3V
590-6TPU33MSK
CAP TANT POLY 33UF 6.3V 590-6TPU33MSK
CAP TANT POLY 33UF 6.3V

CAP TANT POLY 33UF 6.3V

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPU33MSK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPU33MSK
Capacitors - Tantalum - Polymer Capacitors 6TPU33MSK
CAP TANT POLY 33UF 6.3V

CAP TANT POLY 33UF 6.3V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPU33MSK 1006883-6TPU33MSK 590-6TPU33MSK 6TPU33MSK
Product Name SMD 33uF 6.3V Capacitor Tantalum - Polymer Capacitors - 6TPU33MSK CAP TANT POLY 33UF 6.3V Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition TANTALUM (SOLID POLYMER)
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details