Panasonic SMD 10uF 6.3V Capacitor 6TPU10MSI

Description
Polymer Tantalum Capacitor 10uF 6.3V 20% SMD 2012 250mR 85C Product overview: 6TPU10MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU10MSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Tantalum Capacitor 10uF 6.3V 20% SMD 2012 250mR 85C Product overview: 6TPU10MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU10MSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V Capacitor
70-6TPU10MSI
SMD 10uF 6.3V Capacitor 70-6TPU10MSI
Polymer Tantalum Capacitor 10uF 6.3V 20% SMD 2012 250mR 85C Product overview: 6TPU10MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU10MSI can be used for catalog matching and distributor lookup.

Polymer Tantalum Capacitor 10uF 6.3V 20% SMD 2012 250mR 85C Product overview: 6TPU10MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU10MSI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPU10MSI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPU10MSI
Capacitors - Tantalum - Polymer Capacitors 6TPU10MSI
CAP TANT POLY 10UF 6.3V 0805

CAP TANT POLY 10UF 6.3V 0805

Supplier's Site
Cap, Tant, Polymer, 10Uf, 6.3V, Case S09; Capacitance Panasonic - 89Y2794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 10Uf, 6.3V, Case S09; Capacitance Panasonic
89Y2794
Cap, Tant, Polymer, 10Uf, 6.3V, Case S09; Capacitance Panasonic 89Y2794
CAP, TANT, POLYMER, 10UF, 6.3V, CASE S09; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S09; ESR:0.25ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 10UF, 6.3V, CASE S09; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S09; ESR:0.25ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70-6TPU10MSI 6TPU10MSI 89Y2794
Product Name SMD 10uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 10Uf, 6.3V, Case S09; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-108SML6R3MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Aluminium Capacitors - 1730255 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details