Panasonic Capacitors - Tantalum - Polymer Capacitors 6TPS150MZD

Description
Win Source Part Number: 980714-6TPS150MZD Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TPS Type: Molded Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 35mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-6TPS150MZDCT,10-6 TPS150MZDDKR,10-6TPS 150MZDTR Base Product Number: 6TPS
Request a Quote Datasheet
Description
Win Source Part Number: 980714-6TPS150MZD Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TPS Type: Molded Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 35mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-6TPS150MZDCT,10-6 TPS150MZDDKR,10-6TPS 150MZDTR Base Product Number: 6TPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 980714-6TPS150MZD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
980714-6TPS150MZD
Capacitors - Tantalum - Polymer Capacitors 980714-6TPS150MZD
Win Source Part Number: 980714-6TPS150MZD Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TPS Type: Molded Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 35mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-6TPS150MZDCT,10-6 TPS150MZDDKR,10-6TPS 150MZDTR Base Product Number: 6TPS

Win Source Part Number: 980714-6TPS150MZD
Category: Capacitors>Tantalum - Polymer Capacitors
Series: POSCAP™ TPS
Type: Molded
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 35mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B1S
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Other Names: 10-6TPS150MZDCT,10-6TPS150MZDDKR,10-6TPS150MZDTR
Base Product Number: 6TPS

Buy Now Datasheet
Singapore, Singapore
150UF 6.3V Capacitor
70-6TPS150MZD
150UF 6.3V Capacitor 70-6TPS150MZD
CAP TANT POLY 150UF 6.3V 1411 Product overview: 6TPS150MZD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPS150MZD can be used for catalog matching and distributor lookup.

CAP TANT POLY 150UF 6.3V 1411 Product overview: 6TPS150MZD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPS150MZD can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 2306351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306351
Tantalum Capacitors 2306351
POSCAP / TPSF / 6.3V / 150uF / 105°C

POSCAP / TPSF / 6.3V / 150uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306351P
Tantalum Capacitors 2306351P
POSCAP / TPSF / 6.3V / 150uF / 105°C

POSCAP / TPSF / 6.3V / 150uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306349
Tantalum Capacitors 2306349
POSCAP / TPSF / 6.3V / 150uF / 105°C

POSCAP / TPSF / 6.3V / 150uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPS150MZD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPS150MZD
Capacitors - Tantalum - Polymer Capacitors 6TPS150MZD
CAP TANT POLY 150UF 6.3V 1411

CAP TANT POLY 150UF 6.3V 1411

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V; Capacitance Panasonic - 85AJ8787 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V; Capacitance Panasonic
85AJ8787
Tantalum Capacitor, 150Uf, 6.3V; Capacitance Panasonic 85AJ8787
TANTALUM CAPACITOR, 150UF, 6.3V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9266
Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9266
CAP, 150UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 150UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V; Capacitance Panasonic - 85AJ8844 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V; Capacitance Panasonic
85AJ8844
Tantalum Capacitor, 150Uf, 6.3V; Capacitance Panasonic 85AJ8844
TANTALUM CAPACITOR, 150UF, 6.3V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 980714-6TPS150MZD 70-6TPS150MZD 2306351 6TPS150MZD 85AJ8787 62AJ9266
Product Name Capacitors - Tantalum - Polymer Capacitors 150UF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 150Uf, 6.3V; Capacitance Panasonic Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details