Panasonic Polymer Capacitors 6TPS150MUD

Description
Panasonic 6TPS150MUD Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6TPS150MUD Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2104881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2104881
Polymer Capacitors 2104881
Panasonic 6TPS150MUD Polymer Capacitor

Panasonic 6TPS150MUD Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2104882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2104882
Polymer Capacitors 2104882
Panasonic 6TPS150MUD Polymer Capacitor

Panasonic 6TPS150MUD Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 150uF 0.03 Ohm Capacitor
70-6TPS150MUD
SMD 150uF 0.03 Ohm Capacitor 70-6TPS150MUD
Cap Tant Polymer 150uF 6.3VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528 0.03 Ohm 105°C T/R Product overview: 6TPS150MUD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.03 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPS150MUD can be used for catalog matching and distributor lookup.

Cap Tant Polymer 150uF 6.3VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528 0.03 Ohm 105°C T/R Product overview: 6TPS150MUD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.03 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPS150MUD can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 1331531-6TPS150MUD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1331531-6TPS150MUD
Capacitors - Tantalum - Polymer Capacitors 1331531-6TPS150MUD
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331531-6TPS150MUD Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 30mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: 10-6TPS150MUDCT,10-6 TPS150MUDTR,10-6TPS1 50MUDDKR Base Product Number: 6TPS RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331531-6TPS150MUD
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 30mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B1S
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Other Part Number: 10-6TPS150MUDCT,10-6TPS150MUDTR,10-6TPS150MUDDKR
Base Product Number: 6TPS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 150Uf, 6.3V, Tant, Polymer/case B1S; Capacitance Panasonic - 84AH4518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer/case B1S; Capacitance Panasonic
84AH4518
Cap, 150Uf, 6.3V, Tant, Polymer/case B1S; Capacitance Panasonic 84AH4518
CAP, 150UF, 6.3V, TANT, POLYMER/CASE B1S; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER/CASE B1S; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 6.3V, Tant, Polymer/case B1S; Capacitance Panasonic - 84AH4517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer/case B1S; Capacitance Panasonic
84AH4517
Cap, 150Uf, 6.3V, Tant, Polymer/case B1S; Capacitance Panasonic 84AH4517
CAP, 150UF, 6.3V, TANT, POLYMER/CASE B1S; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER/CASE B1S; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPS150MUD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPS150MUD
Capacitors - Tantalum - Polymer Capacitors 6TPS150MUD
CAP TANT POLY 150UF 6.3V 1411

CAP TANT POLY 150UF 6.3V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2104881 70-6TPS150MUD 1331531-6TPS150MUD 84AH4518 6TPS150MUD
Product Name Polymer Capacitors SMD 150uF 0.03 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 6.3V, Tant, Polymer/case B1S; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum
Electrostatic Capacitors Polymer
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details