Panasonic Tantalum - Polymer Capacitors - 6TPH47MHA 6TPH47MHA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 764620-6TPH47MHA Series: POSCAP TPH Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: A09 Family Name: TPH Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 6.3V Introduction Date: June 12, 2013 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 764620-6TPH47MHA Series: POSCAP TPH Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: A09 Family Name: TPH Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 6.3V Introduction Date: June 12, 2013 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 6TPH47MHA - 764620-6TPH47MHA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPH47MHA
764620-6TPH47MHA
Tantalum - Polymer Capacitors - 6TPH47MHA 764620-6TPH47MHA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 764620-6TPH47MHA Series: POSCAP TPH Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: A09 Family Name: TPH Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 6.3V Introduction Date: June 12, 2013 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 764620-6TPH47MHA
Series: POSCAP TPH
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: A09
Family Name: TPH
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 6.3V
Introduction Date: June 12, 2013
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 0.15 Ohm Capacitor
70-6TPH47MHA
SMD 47uF 0.15 Ohm Capacitor 70-6TPH47MHA
Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105°C T/R Product overview: 6TPH47MHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPH47MHA can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105°C T/R Product overview: 6TPH47MHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPH47MHA can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPH47MHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPH47MHA
Capacitors - Tantalum - Polymer Capacitors 6TPH47MHA
CAP TANT POLY 47UF 6.3V 1206

CAP TANT POLY 47UF 6.3V 1206

Supplier's Site
Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105C T/R - 590-6TPH47MHA - Utmel Electronic Limited
Hong Kong, China
Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105C T/R
590-6TPH47MHA
Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105C T/R 590-6TPH47MHA
Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105C T/R

Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105C T/R

Supplier's Site
Cap, 47Uf, 6.3V, Tant, Polymer, Case A09; Capacitance Panasonic - 78AC7797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case A09; Capacitance Panasonic
78AC7797
Cap, 47Uf, 6.3V, Tant, Polymer, Case A09; Capacitance Panasonic 78AC7797
CAP, 47UF, 6.3V, TANT, POLYMER, CASE A09; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A09; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE A09; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A09; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764620-6TPH47MHA 70-6TPH47MHA 6TPH47MHA 590-6TPH47MHA 78AC7797
Product Name Tantalum - Polymer Capacitors - 6TPH47MHA SMD 47uF 0.15 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap Tant Polymer 47uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 105C T/R Cap, 47Uf, 6.3V, Tant, Polymer, Case A09; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers