Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 100uF, 1206 Product overview: 6TPH100MABC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPH100MABC can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 764618-6TPH100MABC
Series: POSCAP TPH
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 85°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 70 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Voltage Rating DC: 6.3V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
CAP TANT POLY 100UF 6.3V 1206
CAP, 100UF, 6.3V, TANT, POLYMER; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A14; ESR:0.07ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
CAP TANT POLY 100UF 6.3V 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPH100MABC | 764618-6TPH100MABC | 6TPH100MABC | 78AC7796 | 6TPH100MABC |
| Product Name | 6.3V 100uF Capacitor | Tantalum - Polymer Capacitors - 6TPH100MABC | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Uf, 6.3V, Tant, Polymer; Capacitance Panasonic | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF |