150uF 6.3V Tantalum Polymer Cap, 35mR ESR, 105°C, SMD Product overview: 6TPG150MZG from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPG150MZG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 764617-6TPG150MZG
Series: POSCAP TPG
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 35 mOhm
Manufacturer Size Code: B15G
Family Name: TPG
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Voltage Rating DC: 6.3V
Introduction Date: May 14, 2013
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2027
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
150uF 6.3V 35mΩ@300kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
CAP, 150UF, 6.3V, TANT, POLYMER; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 150UF 6.3V 1411
CAP TANT POLY 150UF 6.3V 1411
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPG150MZG | 764617-6TPG150MZG | 6TPG150MZG | 78AC7795 | 6TPG150MZG | 6TPG150MZG |
| Product Name | SMD 150uF 6.3V Capacitor | Tantalum - Polymer Capacitors - 6TPG150MZG | Capacitors >> Tantalum Capacitors | Cap, 150Uf, 6.3V, Tant, Polymer; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |