Panasonic Tantalum - Polymer Capacitors - 6TPG100MG 6TPG100MG

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006876-6TPG100MG Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B1G ESR: 55 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006876-6TPG100MG Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B1G ESR: 55 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 6TPG100MG - 1006876-6TPG100MG - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPG100MG
1006876-6TPG100MG
Tantalum - Polymer Capacitors - 6TPG100MG 1006876-6TPG100MG
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006876-6TPG100MG Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B1G ESR: 55 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006876-6TPG100MG
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: B1G
ESR: 55 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
70-6TPG100MG
SMD 100uF 6.3V Capacitor 70-6TPG100MG
100uF 6.3V Ceramic Capacitor, 1210 SMD, 10% DF, 55mR ESR Product overview: 6TPG100MG from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPG100MG can be used for catalog matching and distributor lookup.

100uF 6.3V Ceramic Capacitor, 1210 SMD, 10% DF, 55mR ESR Product overview: 6TPG100MG from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPG100MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPG100MG - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPG100MG
Tantalum - Polymer Capacitors 6TPG100MG
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPG100MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPG100MG
Capacitors - Tantalum - Polymer Capacitors 6TPG100MG
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site
CAP TANT POLY 100UF 6.3V 1411 - 590-6TPG100MG - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 100UF 6.3V 1411
590-6TPG100MG
CAP TANT POLY 100UF 6.3V 1411 590-6TPG100MG
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Panasonic - 98W1033 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Panasonic
98W1033
Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Panasonic 98W1033
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 1411, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 1411, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%; Capacitance Panasonic
89Y2789
Cap, 100Μf, 6.3V, 20%; Capacitance Panasonic 89Y2789
CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Product Range:POSCAP TPG Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Product Range:POSCAP TPG Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411; Capacitance Panasonic - 98W1032 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411; Capacitance Panasonic
98W1032
Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411; Capacitance Panasonic 98W1032
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 1411; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 1411; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006876-6TPG100MG 70-6TPG100MG 6TPG100MG 6TPG100MG 590-6TPG100MG 98W1033 89Y2789
Product Name Tantalum - Polymer Capacitors - 6TPG100MG SMD 100uF 6.3V Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 100UF 6.3V 1411 Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Panasonic Cap, 100Μf, 6.3V, 20%; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details