Panasonic Tantalum Capacitors 6TPF470MFH

Description
POSCAP / TPF / 6.3V / 470uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPF / 6.3V / 470uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306347
Tantalum Capacitors 2306347
POSCAP / TPF / 6.3V / 470uF / 105°C

POSCAP / TPF / 6.3V / 470uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306348P
Tantalum Capacitors 2306348P
POSCAP / TPF / 6.3V / 470uF / 105°C

POSCAP / TPF / 6.3V / 470uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306348
Tantalum Capacitors 2306348
POSCAP / TPF / 6.3V / 470uF / 105°C

POSCAP / TPF / 6.3V / 470uF / 105°C

Supplier's Site
Tantalum Capacitor, 470Uf, 6.3V; Capacitance Panasonic - 85AJ8786 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6.3V; Capacitance Panasonic
85AJ8786
Tantalum Capacitor, 470Uf, 6.3V; Capacitance Panasonic 85AJ8786
TANTALUM CAPACITOR, 470UF, 6.3V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D4; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 6.3V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D4; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9265
Cap, 470Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9265
CAP, 470UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 470Uf, 6.3V; Capacitance Panasonic - 85AJ8843 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6.3V; Capacitance Panasonic
85AJ8843
Tantalum Capacitor, 470Uf, 6.3V; Capacitance Panasonic 85AJ8843
TANTALUM CAPACITOR, 470UF, 6.3V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D4; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 6.3V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D4; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPF470MFH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPF470MFH
Capacitors - Tantalum - Polymer Capacitors 6TPF470MFH
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306347 85AJ8786 62AJ9265 6TPF470MFH
Product Name Tantalum Capacitors Tantalum Capacitor, 470Uf, 6.3V; Capacitance Panasonic Cap, 470Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAC825K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details