Polymer Tantalum Cap 220uF 6.3V 12mR 105C SMD 7343 Product overview: 6TPF220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF220ML can be used for catalog matching and distributor lookup.
CAP TANT POLY 220UF 6.3V 2917
TANTALUM CAPACITOR, 220UF, 6.3V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.012ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Case Size:2917 RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
CAP, 220µF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.012ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT POLY 220UF 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPF220ML | 6TPF220ML | 98W1021 | 98Y3400 | 6TPF220ML |
| Product Name | SMD 220uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 220Uf, 6.3V, 20%, 2917; Capacitance Panasonic | Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |