Panasonic SMD 220uF 6.3V Capacitor 6TPF220M9L

Description
220uF 6.3V 20% Ceramic Capacitor, 9mR ESR, 2917 SMD Product overview: 6TPF220M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF220M9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 6.3V 20% Ceramic Capacitor, 9mR ESR, 2917 SMD Product overview: 6TPF220M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF220M9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V Capacitor
70-6TPF220M9L
SMD 220uF 6.3V Capacitor 70-6TPF220M9L
220uF 6.3V 20% Ceramic Capacitor, 9mR ESR, 2917 SMD Product overview: 6TPF220M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF220M9L can be used for catalog matching and distributor lookup.

220uF 6.3V 20% Ceramic Capacitor, 9mR ESR, 2917 SMD Product overview: 6TPF220M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF220M9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPF220M9L - 857007-6TPF220M9L - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPF220M9L
857007-6TPF220M9L
Tantalum - Polymer Capacitors - 6TPF220M9L 857007-6TPF220M9L
Manufacturer: Panasonic Win Source Part Number: 857007-6TPF220M9L Series: POSCAP™ TPF Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 9mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: 6TPF220M9L-ND, P123506CT, P123506DKR, P123506TR

Manufacturer: Panasonic
Win Source Part Number: 857007-6TPF220M9L
Series: POSCAP™ TPF
Operating Temperature Range: -55°C ~ 105°C
Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 9mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
Other Part Number: 6TPF220M9L-ND, P123506CT, P123506DKR, P123506TR

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPF220M9L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPF220M9L
Capacitors - Tantalum - Polymer Capacitors 6TPF220M9L
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Tantalum - Polymer Capacitors - 6TPF220M9L - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPF220M9L
Tantalum - Polymer Capacitors 6TPF220M9L
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 29AH8866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic
29AH8866
Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic 29AH8866
CAP, 220µF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpf Series Rohs Compliant Panasonic - 98W1025 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpf Series Rohs Compliant Panasonic
98W1025
Poscap,tpf Series Rohs Compliant Panasonic 98W1025
POSCAP,TPF series RoHS Compliant: Yes

POSCAP,TPF series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPF220M9L 857007-6TPF220M9L 6TPF220M9L 6TPF220M9L 29AH8866 98W1025
Product Name SMD 220uF 6.3V Capacitor Tantalum - Polymer Capacitors - 6TPF220M9L Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic Poscap,tpf Series Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Tantalum Capacitors - T491B685K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details