Panasonic Tantalum - Polymer Capacitors - 6TPF220M5L 6TPF220M5L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006874-6TPF220M5L Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006874-6TPF220M5L Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 6TPF220M5L - 1006874-6TPF220M5L - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPF220M5L
1006874-6TPF220M5L
Tantalum - Polymer Capacitors - 6TPF220M5L 1006874-6TPF220M5L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006874-6TPF220M5L Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006874-6TPF220M5L
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D3L
ESR: 5 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
70-6TPF220M5L
SMD 220uF 6.3V Capacitor 70-6TPF220M5L
220uF 6.3V Tantalum Polymer Cap, 5mR ESR, 105°C, 7343 SMD Product overview: 6TPF220M5L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF220M5L can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Polymer Cap, 5mR ESR, 105°C, 7343 SMD Product overview: 6TPF220M5L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF220M5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955991P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955991P
Polymer Capacitors 7955991P
Panasonic 6TPF220M5L Polymer Capacitor

Panasonic 6TPF220M5L Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955991
Polymer Capacitors 7955991
Panasonic 6TPF220M5L Polymer Capacitor

Panasonic 6TPF220M5L Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1724599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1724599
Polymer Capacitors 1724599
Panasonic 6TPF220M5L Polymer Capacitor

Panasonic 6TPF220M5L Polymer Capacitor

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPF220M5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPF220M5L
Capacitors - Tantalum - Polymer Capacitors 6TPF220M5L
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 89Y2786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic
89Y2786
Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic 89Y2786
CAP, 220µF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.005ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.005ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic - 47AC7066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic
47AC7066
Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic 47AC7066
CAP, 220µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W1024 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic
98W1024
Tantalum Capacitor, 220Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic 98W1024
TANTALUM CAPACITOR, 220UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.005ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.005ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006874-6TPF220M5L 70-6TPF220M5L 7955991P 7955991 6TPF220M5L 89Y2786 47AC7066 98W1024
Product Name Tantalum - Polymer Capacitors - 6TPF220M5L SMD 220uF 6.3V Capacitor Polymer Capacitors Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic Tantalum Capacitor, 220Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details