Panasonic Capacitance Panasonic 6TPE680MI.

Description
Capacitance:680µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
Capacitance:680µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 29AC0577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
29AC0577
Capacitance Panasonic 29AC0577
Capacitance:680µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Capacitance:680µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC0577
Product Name Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details