Panasonic 6TPE470MI Polymer Capacitor
Panasonic 6TPE470MI Polymer Capacitor
Panasonic 6TPE470MI Polymer Capacitor
Polymer Tantalum Cap 470uF 6.3V 18mR 105C SMD 7343 Product overview: 6TPE470MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE470MI can be used for catalog matching and distributor lookup.
CAP TANT POLY 470UF 6.3V 2917
CAP TANT POLY 470UF 6.3V 2917
CAP, TANT, POLYMER, 470UF, 6.3V, CASE D4; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D4; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
CAP, 470µF, 6.3V, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7887441 | 7887441P | 70-6TPE470MI | 6TPE470MI | 6TPE470MI | 89Y2783 | 47AC7064 |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 470uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, Tant, Polymer, 470Uf, 6.3V, Case D4; Capacitance Panasonic | Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Polymer | Polymer | |||||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount |