Panasonic Polymer Capacitors 6TPE330ML

Description
Panasonic 6TPE330ML Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6TPE330ML Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955985
Polymer Capacitors 7955985
Panasonic 6TPE330ML Polymer Capacitor

Panasonic 6TPE330ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955985P
Polymer Capacitors 7955985P
Panasonic 6TPE330ML Polymer Capacitor

Panasonic 6TPE330ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1038638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1038638
Polymer Capacitors 1038638
Panasonic 6TPE330ML Polymer Capacitor

Panasonic 6TPE330ML Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 330uF 6.3V Capacitor
70-6TPE330ML
SMD 330uF 6.3V Capacitor 70-6TPE330ML
330uF 6.3V Tantalum Polymer Cap, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE330ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE330ML can be used for catalog matching and distributor lookup.

330uF 6.3V Tantalum Polymer Cap, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE330ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE330ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic - 98W1010 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic
98W1010
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic 98W1010
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W1011 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic
98W1011
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic 98W1011
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE330ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE330ML
Capacitors - Tantalum - Polymer Capacitors 6TPE330ML
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
6TPE330ML
Capacitors >> Tantalum Capacitors 6TPE330ML
330uF 6.3V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

330uF 6.3V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955985 7955985P 70-6TPE330ML 98W1010 6TPE330ML 6TPE330ML
Product Name Polymer Capacitors Polymer Capacitors SMD 330uF 6.3V Capacitor Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details