Panasonic 6TPE330MIL Polymer Capacitor
Panasonic 6TPE330MIL Polymer Capacitor
Panasonic 6TPE330MIL Polymer Capacitor
Polymer Tantalum Cap 330uF 6.3V 18mR 105C SMD 7343 Product overview: 6TPE330MIL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE330MIL can be used for catalog matching and distributor lookup.
CAP TANT POLY 330UF 6.3V 2917
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
330uF 6.3V 18mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT POLY 330UF 6.3V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955976 | 7955976P | 70-6TPE330MIL | 6TPE330MIL | 98W1008 | 6TPE330MIL | 6TPE330MIL |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 330uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic | Capacitors >> Tantalum Capacitors | Tantalum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | |||||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount |