The Panasonic 330OºF, 6.3V capacitor is a surface mount type from the TPE series, designed for general-purpose applications. It features a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 15 mΩ maximum. The capacitor operates within a temperature range of -55°C to +105°C and is RoHS compliant, ensuring it meets environmental standards. It is suitable for use in circuits requiring stable performance under varying conditions, with a rated voltage of 6.3V and a ripple current rating of 2300 mA. The compact dimensions of 3.5 mm x 2.8 mm x 1.9 mm make it ideal for space-constrained designs. This product is appropriate for engineers looking for reliable performance in electronic applications.
330uF 6.3V Tantalum Capacitor, 2917 SMD, 9mR ESR Product overview: 6TPE330MA9EL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE330MA9EL can be used for catalog matching and distributor lookup.
CAP TANT POLY 330UF 6.3V 2917
CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
POSCAP,TPE series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE330MA9EL | 6TPE330MA9EL | 11AC4527 | 98W1006 |
| Product Name | SMD 330uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Panasonic | Poscap,tpe Series Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF |