Win Source Part Number: 1359681-6TPE220MVB
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TPE
Package: Tape & Reel
Product Status: Active
Package / Case: 1411 (3528 Metric)
Base Product Number: 6TPE
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 45mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: B2
POSCAP / TPE / 6.3V / 220uF / 105°C
POSCAP / TPE / 6.3V / 220uF / 105°C
POSCAP / TPE / 6.3V / 220uF / 105°C
CAP TANT POLY 220UF 6.3V 1411 Product overview: 6TPE220MVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MVB can be used for catalog matching and distributor lookup.
CAP TANT POLY 220UF 6.3V 1411
CAP TANT POLY 220UF 6.3V 2411
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359681-6TPE220MVB | 2306327 | 70-6TPE220MVB | 6TPE220MVB | 6TPE220MVB | 85AJ8833 | 62AJ9255 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitors | 220UF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic | Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |