Polymer Tantalum Capacitor 220uF 6.3V 18mR 105C SMD 7343 Product overview: 6TPE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MI can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 220UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 6.3V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
CAP TANT POLY 220UF 6.3V 2917
CAP TANT POLY 220UF 6.3V 2917
CAP TANT POLY 220UF 6.3V 2917
220uF 6.3V 18mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE220MI | 98W1001 | 6TPE220MI | 6TPE220MI | 590-6TPE220MI | 6TPE220MI |
| Product Name | SMD 220uF 6.3V Capacitor | Tantalum Capacitor, 220Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | CAP TANT POLY 220UF 6.3V 2917 | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |