Panasonic SMD 220uF 6.3V Capacitor 6TPE220MAZB

Description
Polymer Tantalum Cap 220uF 6.3V 35mR 105C SMD 3528 Product overview: 6TPE220MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAZB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Tantalum Cap 220uF 6.3V 35mR 105C SMD 3528 Product overview: 6TPE220MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAZB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V Capacitor
70-6TPE220MAZB
SMD 220uF 6.3V Capacitor 70-6TPE220MAZB
Polymer Tantalum Cap 220uF 6.3V 35mR 105C SMD 3528 Product overview: 6TPE220MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAZB can be used for catalog matching and distributor lookup.

Polymer Tantalum Cap 220uF 6.3V 35mR 105C SMD 3528 Product overview: 6TPE220MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAZB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955960P
Polymer Capacitors 7955960P
Panasonic 6TPE220MAZB Polymer Capacitor

Panasonic 6TPE220MAZB Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955960
Polymer Capacitors 7955960
Panasonic 6TPE220MAZB Polymer Capacitor

Panasonic 6TPE220MAZB Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1038634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1038634
Polymer Capacitors 1038634
Panasonic 6TPE220MAZB Polymer Capacitor

Panasonic 6TPE220MAZB Polymer Capacitor

Supplier's Site
Tantalum - Polymer Capacitors - 6TPE220MAZB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPE220MAZB
Tantalum - Polymer Capacitors 6TPE220MAZB
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE220MAZB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE220MAZB
Capacitors - Tantalum - Polymer Capacitors 6TPE220MAZB
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
6TPE220MAZB
Capacitors >> Tantalum Capacitors 6TPE220MAZB
220uF 6.3V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

220uF 6.3V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic
89Y2776
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic 89Y2776
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic - 47AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic
47AC7062
Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic 47AC7062
CAP, 220µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP TANT POLY 220UF 6.3V 1411 - 590-6TPE220MAZB - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 220UF 6.3V 1411
590-6TPE220MAZB
CAP TANT POLY 220UF 6.3V 1411 590-6TPE220MAZB
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPE220MAZB 7955960P 7955960 6TPE220MAZB 6TPE220MAZB 6TPE220MAZB 89Y2776 47AC7062 590-6TPE220MAZB
Product Name SMD 220uF 6.3V Capacitor Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic Cap, 220Μf, 6.3V, 20% Rohs Compliant Panasonic CAP TANT POLY 220UF 6.3V 1411
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers