Panasonic SMD 150uF 6.3V Capacitor 6TPE150MI

Description
150uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: 6TPE150MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: 6TPE150MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V Capacitor
70-6TPE150MI
SMD 150uF 6.3V Capacitor 70-6TPE150MI
150uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: 6TPE150MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MI can be used for catalog matching and distributor lookup.

150uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: 6TPE150MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE150MI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE150MI
Capacitors - Tantalum - Polymer Capacitors 6TPE150MI
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
150uF SMD Solid Polymer Tantalum Capacitor; 6.3 V dc +/-20%; POSCAP Series - 590-6TPE150MI - Utmel Electronic Limited
Hong Kong, China
150uF SMD Solid Polymer Tantalum Capacitor; 6.3 V dc +/-20%; POSCAP Series
590-6TPE150MI
150uF SMD Solid Polymer Tantalum Capacitor; 6.3 V dc +/-20%; POSCAP Series 590-6TPE150MI
150uF SMD Solid Polymer Tantalum Capacitor; 6.3 V dc +/-20%; POSCAP Series

150uF SMD Solid Polymer Tantalum Capacitor; 6.3 V dc +/-20%; POSCAP Series

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic - 98W0994 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic
98W0994
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic 98W0994
TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0995 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0995
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0995
TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPE150MI 6TPE150MI 590-6TPE150MI 98W0994
Product Name SMD 150uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors 150uF SMD Solid Polymer Tantalum Capacitor; 6.3 V dc +/-20%; POSCAP Series Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details