Panasonic SMD 150uF 6.3V Capacitor 6TPE150MF

Description
150uF 6.3V Tantalum Capacitor, 2917 SMD, 15mR ESR Product overview: 6TPE150MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MF can be used for catalog matching and distributor lookup.
Request a Quote
Description
150uF 6.3V Tantalum Capacitor, 2917 SMD, 15mR ESR Product overview: 6TPE150MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Poscap TPE Series from Panasonic, specifically part number 98W0993, is a surface mount conductive polymer tantalum solid capacitor. It features a compact size of 3.5 mm x 2.8 mm x 1.9 mm and offers a low equivalent series resistance (ESR) of 15 mΩ maximum. This capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. The product operates within a temperature range of -55°C to +105°C and has a rated voltage range of 2.0 V to 10 V, with a capacitance range from 47 OºF to 470 OºF. It has a capacitance tolerance of ±20% at 120 Hz and +20°C. The capacitor is designed for endurance, capable of withstanding 1000 hours at rated voltage at 105°C, with leakage current and capacitance change remaining within specified limits. Engineers considering this capacitor should note its suitability for applications requiring low ESR and compact size, along with its compliance with environmental standards.

Datasheet Summary
Powered by GS/AI

The Poscap TPE Series from Panasonic, specifically part number 98W0993, is a surface mount conductive polymer tantalum solid capacitor. It features a compact size of 3.5 mm x 2.8 mm x 1.9 mm and offers a low equivalent series resistance (ESR) of 15 mΩ maximum. This capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. The product operates within a temperature range of -55°C to +105°C and has a rated voltage range of 2.0 V to 10 V, with a capacitance range from 47 OºF to 470 OºF. It has a capacitance tolerance of ±20% at 120 Hz and +20°C. The capacitor is designed for endurance, capable of withstanding 1000 hours at rated voltage at 105°C, with leakage current and capacitance change remaining within specified limits. Engineers considering this capacitor should note its suitability for applications requiring low ESR and compact size, along with its compliance with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V Capacitor
70-6TPE150MF
SMD 150uF 6.3V Capacitor 70-6TPE150MF
150uF 6.3V Tantalum Capacitor, 2917 SMD, 15mR ESR Product overview: 6TPE150MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MF can be used for catalog matching and distributor lookup.

150uF 6.3V Tantalum Capacitor, 2917 SMD, 15mR ESR Product overview: 6TPE150MF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 89Y2772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic
89Y2772
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic 89Y2772
CAP, 150µF, 6.3V, 20%, 2917; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 6.3V, 20%, 2917; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpe Series Rohs Compliant Panasonic - 98W0993 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Rohs Compliant Panasonic
98W0993
Poscap,tpe Series Rohs Compliant Panasonic 98W0993
POSCAP,TPE series RoHS Compliant: Yes

POSCAP,TPE series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE150MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE150MF
Capacitors - Tantalum - Polymer Capacitors 6TPE150MF
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPE150MF 89Y2772 98W0993 6TPE150MF
Product Name SMD 150uF 6.3V Capacitor Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic Poscap,tpe Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers