Polymer Tantalum Cap 150uF 6.3V 35mR 105C SMD 3528 Product overview: 6TPE150MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MAZB can be used for catalog matching and distributor lookup.
Panasonic 6TPE150MAZB Polymer Capacitor
Panasonic 6TPE150MAZB Polymer Capacitor
Panasonic 6TPE150MAZB Polymer Capacitor
CAP TANT POLY 150UF 6.3V 1411
CAP TANT POLY 150UF 6.3V 1411
CAP, 150UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
POSCAP,TPE series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE150MAZB | 7887387 | 7887387P | 6TPE150MAZB | 6TPE150MAZB | 78AC7790 | 98W0992 |
| Product Name | SMD 150uF 6.3V Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 150Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic | Poscap,tpe Series Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 85 C (185 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |