Panasonic SMD 150uF 6.3V Capacitor 6TPE150M

Description
150uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V Capacitor
70-6TPE150M
SMD 150uF 6.3V Capacitor 70-6TPE150M
150uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150M can be used for catalog matching and distributor lookup.

150uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE150M
Capacitors - Tantalum - Polymer Capacitors 6TPE150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 89Y2770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic
89Y2770
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic 89Y2770
CAP, 150µF, 6.3V, 20%, 2917; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 6.3V, 20%, 2917; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpe Series Rohs Compliant Panasonic - 98W0990 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Rohs Compliant Panasonic
98W0990
Poscap,tpe Series Rohs Compliant Panasonic 98W0990
POSCAP,TPE series RoHS Compliant: Yes

POSCAP,TPE series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPE150M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPE150M
Tantalum - Polymer Capacitors 6TPE150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPE150M 6TPE150M 89Y2770 98W0990 6TPE150M
Product Name SMD 150uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic Poscap,tpe Series Rohs Compliant Panasonic Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Film Capacitors - 1725534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details