Panasonic Tantalum Capacitors 6TPE100MWB

Description
POSCAP / TPE / 6.3V / 100uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 6.3V / 100uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306319
Tantalum Capacitors 2306319
POSCAP / TPE / 6.3V / 100uF / 105°C

POSCAP / TPE / 6.3V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306320P
Tantalum Capacitors 2306320P
POSCAP / TPE / 6.3V / 100uF / 105°C

POSCAP / TPE / 6.3V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306320
Tantalum Capacitors 2306320
POSCAP / TPE / 6.3V / 100uF / 105°C

POSCAP / TPE / 6.3V / 100uF / 105°C

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic - 85AJ8830 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic
85AJ8830
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic 85AJ8830
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9252
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9252
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic - 85AJ8773 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic
85AJ8773
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic 85AJ8773
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE100MWB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPE100MWB
Capacitors - Tantalum - Polymer Capacitors 6TPE100MWB
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306319 85AJ8830 62AJ9252 6TPE100MWB
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814561 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers