100uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 3528 SMD Product overview: 6TPE100MPB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE100MPB can be used for catalog matching and distributor lookup.
Panasonic 6TPE100MPB Polymer Capacitor
Panasonic 6TPE100MPB Polymer Capacitor
Panasonic 6TPE100MPB Polymer Capacitor
CAP TANT POLY 100UF 6.3V 1411
CAP TANT POLY 100UF 6.3V 1411
CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 1411, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.025ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE100MPB | 7887378P | 7887378 | 6TPE100MPB | 6TPE100MPB | 89Y2768 | 47AC7061 | 98W0988 |
| Product Name | SMD 100uF 6.3V Capacitor | Polymer Capacitors | Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Μf, 6.3V, 20%; Capacitance Panasonic | Cap, 100Μf, 6.3V, 20% Rohs Compliant Panasonic | Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | ||||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |