Polymer Tantalum Cap 100uF 6.3V 35mR 105C SMD 3528 Product overview: 6TPE100MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE100MAZB can be used for catalog matching and distributor lookup.
CAP TANT POLY 100UF 6.3V 1411
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 1411; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
CAP TA POLYMER 100UF 6.3VDC 35M OHM SMD; ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 1411, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes
CAP TANT POLY 100UF 6.3V 1411
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE100MAZB | 6TPE100MAZB | 98W0983 | 38AH9698 | 6TPE100MAZB |
| Product Name | SMD 100uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 100Uf, 6.3V, 20%, 1411; Capacitance Panasonic | Cap Ta Polymer 100Uf 6.3Vdc 35M Ohm Smd; Rohs Compliant Panasonic | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |