Panasonic 6TPC47MB Polymer Capacitor
Panasonic 6TPC47MB Polymer Capacitor
Panasonic 6TPC47MB Polymer Capacitor
Polymer Tantalum Capacitor 47uF 6.3V 70mR 105C SMD 3528 Product overview: 6TPC47MB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC47MB can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 47UF, 6.3V, 20%, 1411; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 6.3V, 20%, 1411, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes
CAP TANT POLY 47UF 6.3V 1411
CAP TANT POLY 47UF 6.3V 1411
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955941P | 7955941 | 70-6TPC47MB | 98W0979 | 98W0980 | 6TPC47MB | 6TPC47MB |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 47uF 6.3V Capacitor | Tantalum Capacitor, 47Uf, 6.3V, 20%, 1411; Capacitance Panasonic | Tantalum Capacitor, 47Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Polymer | Polymer | |||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount |