Panasonic SMD 150uF 6.3V Capacitor 6TPC150M

Description
Polymer Tantalum Cap 150uF 6.3V 40mR 105C SMD 7343 T/R Product overview: 6TPC150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Tantalum Cap 150uF 6.3V 40mR 105C SMD 7343 T/R Product overview: 6TPC150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V Capacitor
70-6TPC150M
SMD 150uF 6.3V Capacitor 70-6TPC150M
Polymer Tantalum Cap 150uF 6.3V 40mR 105C SMD 7343 T/R Product overview: 6TPC150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC150M can be used for catalog matching and distributor lookup.

Polymer Tantalum Cap 150uF 6.3V 40mR 105C SMD 7343 T/R Product overview: 6TPC150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPC150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPC150M
Capacitors - Tantalum - Polymer Capacitors 6TPC150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic - 98W0975 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic
98W0975
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic 98W0975
TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0976 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0976
Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0976
TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
CAP TANT POLY 150UF 6.3V 2917 - 590-6TPC150M - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 150UF 6.3V 2917
590-6TPC150M
CAP TANT POLY 150UF 6.3V 2917 590-6TPC150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Tantalum - Polymer Capacitors - 6TPC150M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPC150M
Tantalum - Polymer Capacitors 6TPC150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPC150M 6TPC150M 98W0975 590-6TPC150M 6TPC150M
Product Name SMD 150uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 150Uf, 6.3V, 20%, 2917; Capacitance Panasonic CAP TANT POLY 150UF 6.3V 2917 Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details