Panasonic SMD 470uF 6.3V Capacitor 6TPB470M

Description
470uF 6.3V Polymer Tantalum Cap, 35mR ESR, 7343 SMD, 105°C Product overview: 6TPB470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 6.3V Polymer Tantalum Cap, 35mR ESR, 7343 SMD, 105°C Product overview: 6TPB470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V Capacitor
70-6TPB470M
SMD 470uF 6.3V Capacitor 70-6TPB470M
470uF 6.3V Polymer Tantalum Cap, 35mR ESR, 7343 SMD, 105°C Product overview: 6TPB470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB470M can be used for catalog matching and distributor lookup.

470uF 6.3V Polymer Tantalum Cap, 35mR ESR, 7343 SMD, 105°C Product overview: 6TPB470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPB470M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPB470M
Capacitors - Tantalum - Polymer Capacitors 6TPB470M
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site
Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic - 47AC7057 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic
47AC7057
Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic 47AC7057
CAP, 470µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 470µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Ta Polymer 470Uf 6.3Vdc 35M Ohm Smd; Rohs Compliant Panasonic - 38AH9696 - Newark, An Avnet Company
Chicago, IL, United States
Cap Ta Polymer 470Uf 6.3Vdc 35M Ohm Smd; Rohs Compliant Panasonic
38AH9696
Cap Ta Polymer 470Uf 6.3Vdc 35M Ohm Smd; Rohs Compliant Panasonic 38AH9696
CAP TA POLYMER 470UF 6.3VDC 35M OHM SMD; ROHS COMPLIANT: YES

CAP TA POLYMER 470UF 6.3VDC 35M OHM SMD; ROHS COMPLIANT: YES

Supplier's Site
Cap, 470Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 93Y1409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20%, 2917; Capacitance Panasonic
93Y1409
Cap, 470Μf, 6.3V, 20%, 2917; Capacitance Panasonic 93Y1409
CAP, 470µF, 6.3V, 20%, 2917; Capacitance:470µF; Voltage Rating:6.3V; Product Range:POSCAP TPB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 6.3V, 20%, 2917; Capacitance:470µF; Voltage Rating:6.3V; Product Range:POSCAP TPB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Tantalum - Polymer Capacitors - 6TPB470M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPB470M
Tantalum - Polymer Capacitors 6TPB470M
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPB470M 6TPB470M 47AC7057 93Y1409 6TPB470M
Product Name SMD 470uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic Cap, 470Μf, 6.3V, 20%, 2917; Capacitance Panasonic Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details