Panasonic Tantalum Capacitors 6TPB330MVL

Description
POSCAP / TPB /6.3V / 330uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPB /6.3V / 330uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306311P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306311P
Tantalum Capacitors 2306311P
POSCAP / TPB /6.3V / 330uF / 105°C

POSCAP / TPB /6.3V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306310
Tantalum Capacitors 2306310
POSCAP / TPB /6.3V / 330uF / 105°C

POSCAP / TPB /6.3V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306311
Tantalum Capacitors 2306311
POSCAP / TPB /6.3V / 330uF / 105°C

POSCAP / TPB /6.3V / 330uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPB330MVL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPB330MVL
Capacitors - Tantalum - Polymer Capacitors 6TPB330MVL
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic - 85AJ8826 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic
85AJ8826
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic 85AJ8826
TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9248
Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9248
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic - 85AJ8769 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic
85AJ8769
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic 85AJ8769
TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306311P 6TPB330MVL 85AJ8826 62AJ9248
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers