Panasonic Polymer Capacitors 6TPB330MAL

Description
Panasonic 6TPB330MAL Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6TPB330MAL Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7887330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887330
Polymer Capacitors 7887330
Panasonic 6TPB330MAL Polymer Capacitor

Panasonic 6TPB330MAL Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1038649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1038649
Polymer Capacitors 1038649
Panasonic 6TPB330MAL Polymer Capacitor

Panasonic 6TPB330MAL Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 330uF 6.3V Capacitor
70-6TPB330MAL
SMD 330uF 6.3V Capacitor 70-6TPB330MAL
330uF 6.3V Ceramic Capacitor, 2917 SMD, 20% Tol Product overview: 6TPB330MAL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB330MAL can be used for catalog matching and distributor lookup.

330uF 6.3V Ceramic Capacitor, 2917 SMD, 20% Tol Product overview: 6TPB330MAL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB330MAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPB330MAL - 1006870-6TPB330MAL - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPB330MAL
1006870-6TPB330MAL
Tantalum - Polymer Capacitors - 6TPB330MAL 1006870-6TPB330MAL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006870-6TPB330MAL Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20% Manufacturer Size Code: D3L ESR: 40 mOhm Family Name: TPC Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Introduction Date: July 29, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006870-6TPB330MAL
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±20%
Manufacturer Size Code: D3L
ESR: 40 mOhm
Family Name: TPC
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Introduction Date: July 29, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPB330MAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPB330MAL
Capacitors - Tantalum - Polymer Capacitors 6TPB330MAL
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Tantalum - Polymer Capacitors - 6TPB330MAL - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPB330MAL
Tantalum - Polymer Capacitors 6TPB330MAL
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 89Y2762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Panasonic
89Y2762
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Panasonic 89Y2762
CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TPB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TPB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7887330 70-6TPB330MAL 1006870-6TPB330MAL 6TPB330MAL 6TPB330MAL 89Y2762
Product Name Polymer Capacitors SMD 330uF 6.3V Capacitor Tantalum - Polymer Capacitors - 6TPB330MAL Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details