Panasonic SMD 330uF 6.3V Capacitor 6TPB330M

Description
330uF 6.3V Ceramic Capacitor, SMD, 2917 Case Product overview: 6TPB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 6.3V Ceramic Capacitor, SMD, 2917 Case Product overview: 6TPB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V Capacitor
70-6TPB330M
SMD 330uF 6.3V Capacitor 70-6TPB330M
330uF 6.3V Ceramic Capacitor, SMD, 2917 Case Product overview: 6TPB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB330M can be used for catalog matching and distributor lookup.

330uF 6.3V Ceramic Capacitor, SMD, 2917 Case Product overview: 6TPB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPB330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic - 13AC4645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic
13AC4645
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic 13AC4645
CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TPB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D4; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TPB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D4; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic - 98W0964 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic
98W0964
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic 98W0964
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Ripple Current:3ARoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Ripple Current:3ARoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0965 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0965
Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0965
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPB330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPB330M
Capacitors - Tantalum - Polymer Capacitors 6TPB330M
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Tantalum - Polymer Capacitors - 6TPB330M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPB330M
Tantalum - Polymer Capacitors 6TPB330M
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPB330M 13AC4645 98W0964 98W0965 6TPB330M 6TPB330M
Product Name SMD 330uF 6.3V Capacitor Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - THF227K010P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details