Panasonic Tantalum - Polymer Capacitors - 6THC150M 6THC150M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006869-6THC150M Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: D2 ESR: 40 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006869-6THC150M Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: D2 ESR: 40 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 6THC150M - 1006869-6THC150M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6THC150M
1006869-6THC150M
Tantalum - Polymer Capacitors - 6THC150M 1006869-6THC150M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006869-6THC150M Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: D2 ESR: 40 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006869-6THC150M
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 125°C
Manufacturer Size Code: D2
ESR: 40 mOhm @ 100kHz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 150uF Capacitor
70-6THC150M
SMD 6.3V 150uF Capacitor 70-6THC150M
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 6THC150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6THC150M can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 6THC150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6THC150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Poscap Smd, Th Series Rohs Compliant Panasonic - 95Y3192 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Smd, Th Series Rohs Compliant Panasonic
95Y3192
Poscap Smd, Th Series Rohs Compliant Panasonic 95Y3192
POSCAP SMD, TH Series RoHS Compliant: Yes

POSCAP SMD, TH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6THC150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6THC150M
Capacitors - Tantalum - Polymer Capacitors 6THC150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1006869-6THC150M 70-6THC150M 95Y3192 6THC150M
Product Name Tantalum - Polymer Capacitors - 6THC150M SMD 6.3V 150uF Capacitor Poscap Smd, Th Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 150 microF 1.50E8 microF 150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details