Panasonic Hard To Find - 6THB220ML 6THB220ML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129704-6THB220ML Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 40mOhm at 100kHz Manufacturer Size Code: D3L Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 1000 Hrs at 125°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129704-6THB220ML Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 40mOhm at 100kHz Manufacturer Size Code: D3L Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 1000 Hrs at 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 6THB220ML - 1129704-6THB220ML - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6THB220ML
1129704-6THB220ML
Hard To Find - 6THB220ML 1129704-6THB220ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129704-6THB220ML Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 40mOhm at 100kHz Manufacturer Size Code: D3L Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 1000 Hrs at 125°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129704-6THB220ML
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 40mOhm at 100kHz
Manufacturer Size Code: D3L
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 5 (48 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 1000 Hrs at 125°C

Buy Now
Singapore, Singapore
SMD 6.3V 220uF Capacitor
70-6THB220ML
SMD 6.3V 220uF Capacitor 70-6THB220ML
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 6THB220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6THB220ML can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 6THB220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6THB220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic
89Y2756
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic 89Y2756
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP THB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP THB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Smd, Th Series Rohs Compliant Panasonic - 84X5642 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Smd, Th Series Rohs Compliant Panasonic
84X5642
Poscap Smd, Th Series Rohs Compliant Panasonic 84X5642
POSCAP SMD, TH Series RoHS Compliant: Yes

POSCAP SMD, TH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6THB220ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6THB220ML
Capacitors - Tantalum - Polymer Capacitors 6THB220ML
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1129704-6THB220ML 70-6THB220ML 89Y2756 84X5642 6THB220ML
Product Name Hard To Find - 6THB220ML SMD 6.3V 220uF Capacitor Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic Poscap Smd, Th Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 220 microF 2.20E8 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Tantalum Capacitors - TAS476K020P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details