Panasonic Capacitors - Tantalum - Polymer Capacitors 6TCF220ML

Description
CAP TANT POLY 220UF 6.3V 2917
Datasheet
Description
CAP TANT POLY 220UF 6.3V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 6TCF220ML - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TCF220ML
Capacitors - Tantalum - Polymer Capacitors 6TCF220ML
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic
89Y2751
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic 89Y2751
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TCF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.012ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TCF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.012ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y5622 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y5622
Poscap Tce Series Rohs Compliant Panasonic 58Y5622
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6TCF220ML 89Y2751 58Y5622
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers