Tantalum Capacitor, Tantalum (solid Polymer) Product overview: 6TCF220M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TCF220M9L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337752-6TCF220M9L
Category: Capacitors - Tantalum - Polymer Capacitors
Series: POSCAP™ TC
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,500
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 9mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 125°C
Manufacturer Size Code: D3L
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Base Product Number: 6TCF
CAP TANT POLY 220UF 6.3V 2917
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TCF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
POSCAP TCE Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TCF220M9L | 1337752-6TCF220M9L | 6TCF220M9L | 89Y2753 | 58Y5624 |
| Product Name | Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic | Poscap Tce Series Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |