Panasonic Tantalum - Polymer Capacitors - 6TAE330ML 6TAE330ML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006867-6TAE330ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 25 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006867-6TAE330ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 25 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 6TAE330ML - 1006867-6TAE330ML - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TAE330ML
1006867-6TAE330ML
Tantalum - Polymer Capacitors - 6TAE330ML 1006867-6TAE330ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006867-6TAE330ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 25 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006867-6TAE330ML
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D3L
ESR: 25 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 330uF Capacitor
70-6TAE330ML
SMD 6.3V 330uF Capacitor 70-6TAE330ML
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP Product overview: 6TAE330ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE330ML can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2917, CHIP Product overview: 6TAE330ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE330ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PANASONIC ELECTRONIC COMPONENTS 6TAE330ML Surface Mount Tantalum Capacitor, 330 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C - 590-6TAE330ML - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS 6TAE330ML Surface Mount Tantalum Capacitor, 330 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C
590-6TAE330ML
PANASONIC ELECTRONIC COMPONENTS 6TAE330ML Surface Mount Tantalum Capacitor, 330 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C 590-6TAE330ML
PANASONIC ELECTRONIC COMPONENTS 6TAE330ML Surface Mount Tantalum Capacitor, 330 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C

PANASONIC ELECTRONIC COMPONENTS 6TAE330ML Surface Mount Tantalum Capacitor, 330 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TAE330ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TAE330ML
Capacitors - Tantalum - Polymer Capacitors 6TAE330ML
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic
89Y2736
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic 89Y2736
CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap, Ta Series Rohs Compliant Panasonic - 58Y5607 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Ta Series Rohs Compliant Panasonic
58Y5607
Poscap, Ta Series Rohs Compliant Panasonic 58Y5607
POSCAP, TA Series RoHS Compliant: Yes

POSCAP, TA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006867-6TAE330ML 70-6TAE330ML 590-6TAE330ML 6TAE330ML 89Y2736 58Y5607
Product Name Tantalum - Polymer Capacitors - 6TAE330ML SMD 6.3V 330uF Capacitor PANASONIC ELECTRONIC COMPONENTS 6TAE330ML Surface Mount Tantalum Capacitor, 330 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C Capacitors - Tantalum - Polymer Capacitors Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic Poscap, Ta Series Rohs Compliant Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 3.30E8 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details