Panasonic Tantalum - Polymer Capacitors - 6TAE150M 6TAE150M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 721794-6TAE150M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 25mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 721794-6TAE150M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 25mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 6TAE150M - 721794-6TAE150M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TAE150M
721794-6TAE150M
Tantalum - Polymer Capacitors - 6TAE150M 721794-6TAE150M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 721794-6TAE150M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 25mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 721794-6TAE150M
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 25mOhm at 100kHz
Manufacturer Size Code: D2E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Singapore, Singapore
SMD 6.3V 150uF Capacitor
70-6TAE150M
SMD 6.3V 150uF Capacitor 70-6TAE150M
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2917, CHIP Product overview: 6TAE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE150M can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2917, CHIP Product overview: 6TAE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TAE150M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TAE150M
Tantalum - Polymer Capacitors 6TAE150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site Datasheet
Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic - 89Y2733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic
89Y2733
Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic 89Y2733
CAP, 150µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 150µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Poscap, Ta Series Rohs Compliant Panasonic - 58Y5605 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Ta Series Rohs Compliant Panasonic
58Y5605
Poscap, Ta Series Rohs Compliant Panasonic 58Y5605
POSCAP, TA Series RoHS Compliant: Yes

POSCAP, TA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TAE150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TAE150M
Capacitors - Tantalum - Polymer Capacitors 6TAE150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
PANASONIC ELECTRONIC COMPONENTS 6TAE150M Surface Mount Tantalum Capacitor, 150 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C - 590-6TAE150M - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS 6TAE150M Surface Mount Tantalum Capacitor, 150 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C
590-6TAE150M
PANASONIC ELECTRONIC COMPONENTS 6TAE150M Surface Mount Tantalum Capacitor, 150 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C 590-6TAE150M
PANASONIC ELECTRONIC COMPONENTS 6TAE150M Surface Mount Tantalum Capacitor, 150 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C

PANASONIC ELECTRONIC COMPONENTS 6TAE150M Surface Mount Tantalum Capacitor, 150 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 721794-6TAE150M 70-6TAE150M 6TAE150M 89Y2733 6TAE150M 590-6TAE150M
Product Name Tantalum - Polymer Capacitors - 6TAE150M SMD 6.3V 150uF Capacitor Tantalum - Polymer Capacitors Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors PANASONIC ELECTRONIC COMPONENTS 6TAE150M Surface Mount Tantalum Capacitor, 150 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 150 microF 1.50E8 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS632KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers