Manufacturer: Panasonic
Win Source Part Number: 857006-6TAB68M
Series: POSCAP™ TA
Features: 68 µF Tantalum Polymer Capacitor 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
Other Part Number: P123559CT, P123559TR, 6TAB68M-ND, P123559DKR
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 1411, CHIP Product overview: 6TAB68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAB68M can be used for catalog matching and distributor lookup.
POSCAP, TA Series RoHS Compliant: Yes
CAP TANT POLY 68UF 6.3V 1411
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 857006-6TAB68M | 70-6TAB68M | 58Y5604 | 6TAB68M |
| Product Name | Tantalum - Polymer Capacitors - 6TAB68M | SMD 6.3V 68uF Capacitor | Poscap, Ta Series Rohs Compliant Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 6.80E7 microF | 68 microF |