Panasonic 6SVT390M Polymer Capacitor
Panasonic 6SVT390M Polymer Capacitor
Panasonic 6SVT390M Polymer Capacitor
CAP, 390UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 390UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1.01A RoHS Compliant: Yes
CAP, 390UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):6.3V; AE Capacitor Case:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 125°C; Product Diameter:8mm; Product Height:6.9mm; Series Name:SVT RoHS Compliant: Yes
CAP ALUM POLY 390UF 20% 6.3V SMD
CAP ALUM POLY 390UF 20% 6.3V SMD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105609P | 2105608 | 99AH1075 | 38AJ1247 | 38AJ1246 | 6SVT390M | 6SVT390M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | |||||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |