Panasonic Aluminium Capacitors 6SVPT820M

Description
Panasonic 6SVPT820M Solid Capacitor
Request a Quote Datasheet
Description
Panasonic 6SVPT820M Solid Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2112012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2112012
Aluminium Capacitors 2112012
Panasonic 6SVPT820M Solid Capacitor

Panasonic 6SVPT820M Solid Capacitor

Supplier's Site
Aluminium Capacitors - 2112011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2112011
Aluminium Capacitors 2112011
Capacitor OS-CON SMD SVPT 6.3V 820uF 105

Capacitor OS-CON SMD SVPT 6.3V 820uF 105

Supplier's Site
Aluminium Capacitors - 2112012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2112012P
Aluminium Capacitors 2112012P
Capacitor OS-CON SMD SVPT 6.3V 820uF 105

Capacitor OS-CON SMD SVPT 6.3V 820uF 105

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 6SVPT820M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
6SVPT820M
Capacitors - Aluminum - Polymer Capacitors 6SVPT820M
CAP ALUM POLY 820UF 20% 6.3V SMD

CAP ALUM POLY 820UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 6SVPT820M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPT820M
Aluminum - Polymer Capacitors 6SVPT820M
CAP ALUM POLY 820UF 20% 6.3V SMD

CAP ALUM POLY 820UF 20% 6.3V SMD

Supplier's Site Datasheet
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1242
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1242
CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.7A RoHS Compliant: Yes

CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.7A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1243
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1243
CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.7A RoHS Compliant: Yes

CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2112012 2112011 2112012P 6SVPT820M 6SVPT820M 38AJ1242
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Electrostatic Capacitors Polymer Polymer
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers