Panasonic SMD 6.3V 470uF Capacitor 6SVPS470M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 6SVPS470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPS470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 6SVPS470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPS470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 470uF Capacitor
69-6SVPS470M
SMD 6.3V 470uF Capacitor 69-6SVPS470M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 6SVPS470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPS470M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 6SVPS470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPS470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 6SVPS470M - 1129703-6SVPS470M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6SVPS470M
1129703-6SVPS470M
Hard To Find - 6SVPS470M 1129703-6SVPS470M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129703-6SVPS470M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 470μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 20mOhm Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.315" (8.00mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" Dia (10.00mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 206.5mA at 120Hz Ripple Current at High Frequency: 4.13A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129703-6SVPS470M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 20mOhm
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.315" (8.00mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 206.5mA at 120Hz
Ripple Current at High Frequency: 4.13A at 100kHz

Buy Now
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2726 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic
89Y2726
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic 89Y2726
CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPS470M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPS470M
Aluminum - Polymer Capacitors 6SVPS470M
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site Datasheet
Cap Aluminum Polymer 470uF 6.3V 20% (10 X 7.9mm) Cylindrical 0.02 Ohm 4130mA 5000 hr 105°C T/R - 590-6SVPS470M - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Polymer 470uF 6.3V 20% (10 X 7.9mm) Cylindrical 0.02 Ohm 4130mA 5000 hr 105°C T/R
590-6SVPS470M
Cap Aluminum Polymer 470uF 6.3V 20% (10 X 7.9mm) Cylindrical 0.02 Ohm 4130mA 5000 hr 105°C T/R 590-6SVPS470M
Cap Aluminum Polymer 470uF 6.3V 20% (10 X 7.9mm) Cylindrical 0.02 Ohm 4130mA 5000 hr 105°C T/R

Cap Aluminum Polymer 470uF 6.3V 20% (10 X 7.9mm) Cylindrical 0.02 Ohm 4130mA 5000 hr 105°C T/R

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 6SVPS470M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPS470M
Capacitors - Aluminum - Polymer Capacitors 6SVPS470M
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVPS470M 1129703-6SVPS470M 89Y2726 6SVPS470M 590-6SVPS470M 6SVPS470M
Product Name SMD 6.3V 470uF Capacitor Hard To Find - 6SVPS470M Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic Aluminum - Polymer Capacitors Cap Aluminum Polymer 470uF 6.3V 20% (10 X 7.9mm) Cylindrical 0.02 Ohm 4130mA 5000 hr 105°C T/R Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers