Manufacturer: Panasonic Electronic Components
Win Source Part Number: 799186-6SVPS120M
Series: OS-CON, SVPS
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 120μF
Tolerance: ±20%
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: SVPS
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 128.5mA @ 120Hz
Ripple Current - High Frequency: 2.57A @ 100kHz
Height - Seated (Maximum): 0.236" (6.00mm)
Voltage Rating DC: 6.3V
Equivalent Series Resistance: 22 mOhm
Alternative Parts (Cross-Reference): PCS0J121MCL9GS;
Introduction Date: October 02, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 120uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 6SVPS120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 120uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPS120M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 120UF 20% 6.3V SMD
CAP, 120µF, 6.3V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 120UF 20% 6.3V SMD
CAP ALUM POLY 120UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 799186-6SVPS120M | 69-6SVPS120M | 6SVPS120M | 89Y2722 | 6SVPS120M | 6SVPS120M |
| Product Name | Aluminum - Polymer Capacitors - 6SVPS120M | SMD 6.3V 120uF Capacitor | Aluminum - Polymer Capacitors | Cap, 120Μf, 6.3V, 20% Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 120 microF | 1.20E8 microF | 120 microF | 120 microF | 120 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |