The Panasonic 68AC5731 is a surface mount aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 6.3 V. It features a low equivalent series resistance (ESR) of 8 mΩ maximum, which contributes to its efficiency in various applications. The capacitor is designed to operate within a temperature range of -55 °C to +105 °C and has a capacitance tolerance of ±20%. It is compliant with RoHS regulations and is halogen-free, making it suitable for environmentally conscious designs. The product is intended for general electronic equipment and is not recommended for applications where failure could pose a risk to human life. The capacitor has a rated endurance of 2000 hours at 105 °C when the rated voltage is applied.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330842-6SVPE220MW
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16836DKR,6SVPE220MW
Base Product Number: 6SVPE
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 157.5 mA @ 120 Hz
Ripple Current @ High Frequency: 3.15 A @ 100 kHz
220uF 6.3V Polymer Al Electrolytic Cap, 15mR ESR, 3.15A Ripple, SMD Product overview: 6SVPE220MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.15A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.15A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE220MW can be used for catalog matching and distributor lookup.
CAP ALUM POLY 220UF 20% 6.3V SMD
6.3V 220uF Polymer ±20% 15mΩ@100kHz 3.15A@100kHz SMD,D5xL5.9mm Solid Capacitors ROHS
CAP, ALU ELEC, POLYMER, 220UF, 6.3V, SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.15A RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 220UF, 6.3V, SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.15A RoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 6.3V SMD
CAP ALUM POLY 220UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330842-6SVPE220MW | 69-6SVPE220MW | 6SVPE220MW | 6SVPE220MW | 68AC5731 | 6SVPE220MW | 6SVPE220MW |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 220uF 6.3V 3.15A Capacitor | Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors | Cap, Alu Elec, Polymer, 220Uf, 6.3V, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |