Panasonic SMD 220uF 6.3V 3.9A Capacitor 6SVPE220M

Description
220uF 6.3V Polymer Al Electrolytic Cap, 10mR ESR, 3.9A Ripple, SMD Product overview: 6SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 6.3V Polymer Al Electrolytic Cap, 10mR ESR, 3.9A Ripple, SMD Product overview: 6SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 3.9A Capacitor
69-6SVPE220M
SMD 220uF 6.3V 3.9A Capacitor 69-6SVPE220M
220uF 6.3V Polymer Al Electrolytic Cap, 10mR ESR, 3.9A Ripple, SMD Product overview: 6SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE220M can be used for catalog matching and distributor lookup.

220uF 6.3V Polymer Al Electrolytic Cap, 10mR ESR, 3.9A Ripple, SMD Product overview: 6SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887630
Polymer Capacitors 7887630
Panasonic 6SVPE220M Polymer Capacitor

Panasonic 6SVPE220M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1359497-6SVPE220M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359497-6SVPE220M
Capacitors - Aluminum - Polymer Capacitors 1359497-6SVPE220M
Win Source Part Number: 1359497-6SVPE220M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPE Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 6SVPE Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 10mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 195 mA @ 120 Hz Ripple Current @ High Frequency: 3.9 A @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359497-6SVPE220M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPE
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 6SVPE
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 195 mA @ 120 Hz
Ripple Current @ High Frequency: 3.9 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVPE220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPE220M
Capacitors - Aluminum - Polymer Capacitors 6SVPE220M
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 6SVPE220M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPE220M
Aluminum - Polymer Capacitors 6SVPE220M
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 220Uf, 6.3V, Smd; Capacitance Panasonic - 89Y2720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 220Uf, 6.3V, Smd; Capacitance Panasonic
89Y2720
Cap, Alu Elec, Polymer, 220Uf, 6.3V, Smd; Capacitance Panasonic 89Y2720
CAP, ALU ELEC, POLYMER, 220UF, 6.3V, SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 220UF, 6.3V, SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0944 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0944
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0944
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.9A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.9A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPE220M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPE220M
Aluminum - Polymer Capacitors 6SVPE220M
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVPE220M 7887630 1359497-6SVPE220M 6SVPE220M 6SVPE220M 89Y2720 98W0944 6SVPE220M
Product Name SMD 220uF 6.3V 3.9A Capacitor Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 220Uf, 6.3V, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount SolderRoHS Compliant: Yes Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers