Win Source Part Number: 1359465-6SVPE180M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPE
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 6SVPE
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 157.5 mA @ 120 Hz
Ripple Current @ High Frequency: 3.15 A @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
180uF 6.3V Ceramic Capacitor, 105°C, 20% Tol, SMD Product overview: 6SVPE180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE180M can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, POLYMER, 180UF, 6.3V, SMD; Capacitance:180µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.15A RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 180UF, 6.3V, SMD; Capacitance:180µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.15A RoHS Compliant: Yes
6.3V 180uF Polymer ±20% 15mΩ@100kHz 3.15A@100kHz SMD,D5xL5.9mm Solid Capacitors ROHS
CAP ALUM POLY 180UF 20% 6.3V SMD
CAP ALUM POLY 180UF 20% 6.3V SMD
CAP ALUM POLY 180UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359465-6SVPE180M | 69-6SVPE180M | 98W0942 | 6SVPE180M | 6SVPE180M | 6SVPE180M | 6SVPE180M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 180uF 6.3V Capacitor | Cap, Alu Elec, Polymer, 180Uf, 6.3V, Smd; Capacitance Panasonic | Capacitors >> Solid Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |