Panasonic Aluminum - Polymer Capacitors - 6SVPE150M 6SVPE150M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006865-6SVPE150M Packaging: Reel - TR Type: Polymer Voltage Rating: 6.3V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) ESR: 12 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 176mA @ 120Hz Ripple Current - High Frequency: 3.52A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006865-6SVPE150M Packaging: Reel - TR Type: Polymer Voltage Rating: 6.3V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) ESR: 12 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 176mA @ 120Hz Ripple Current - High Frequency: 3.52A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 6SVPE150M - 1006865-6SVPE150M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVPE150M
1006865-6SVPE150M
Aluminum - Polymer Capacitors - 6SVPE150M 1006865-6SVPE150M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006865-6SVPE150M Packaging: Reel - TR Type: Polymer Voltage Rating: 6.3V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) ESR: 12 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 176mA @ 120Hz Ripple Current - High Frequency: 3.52A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006865-6SVPE150M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 6.3V
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
ESR: 12 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 176mA @ 120Hz
Ripple Current - High Frequency: 3.52A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V 3.52A Capacitor
69-6SVPE150M
SMD 150uF 6.3V 3.52A Capacitor 69-6SVPE150M
150uF 6.3V Ceramic Capacitor, 12% DF, 12mR ESR, 3.52A Ripple, SMD Product overview: 6SVPE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 3.52A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 3.52A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE150M can be used for catalog matching and distributor lookup.

150uF 6.3V Ceramic Capacitor, 12% DF, 12mR ESR, 3.52A Ripple, SMD Product overview: 6SVPE150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 3.52A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 3.52A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPE150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVPE150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPE150M
Capacitors - Aluminum - Polymer Capacitors 6SVPE150M
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site
Cap, Alu Elec, Polymer, 150Uf, 6.3V, Smd; Capacitance Panasonic - 89Y2718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 150Uf, 6.3V, Smd; Capacitance Panasonic
89Y2718
Cap, Alu Elec, Polymer, 150Uf, 6.3V, Smd; Capacitance Panasonic 89Y2718
CAP, ALU ELEC, POLYMER, 150UF, 6.3V, SMD; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.52A RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 150UF, 6.3V, SMD; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.52A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 6.3V; Capacitance Panasonic - 47AC7050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V; Capacitance Panasonic
47AC7050
Cap, 150Μf, 6.3V; Capacitance Panasonic 47AC7050
CAP, 150µF, 6.3V; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 6.3V; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0941 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0941
Aluminum Electrolytic Capacitor, 150Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0941
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:150µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:150µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPE150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPE150M
Aluminum - Polymer Capacitors 6SVPE150M
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006865-6SVPE150M 69-6SVPE150M 6SVPE150M 89Y2718 47AC7050 98W0941 6SVPE150M
Product Name Aluminum - Polymer Capacitors - 6SVPE150M SMD 150uF 6.3V 3.52A Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 150Uf, 6.3V, Smd; Capacitance Panasonic Cap, 150Μf, 6.3V; Capacitance Panasonic Aluminum Electrolytic Capacitor, 150Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details