Panasonic SMD 100uF 6.3V Capacitor 6SVPC100MY

Description
100uF 6.3V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 6SVPC100MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 6SVPC100MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
69-6SVPC100MY
SMD 100uF 6.3V Capacitor 69-6SVPC100MY
100uF 6.3V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 6SVPC100MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100MY can be used for catalog matching and distributor lookup.

100uF 6.3V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 6SVPC100MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100MY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPC100MY - 1129700-6SVPC100MY - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVPC100MY
1129700-6SVPC100MY
Aluminum - Polymer Capacitors - 6SVPC100MY 1129700-6SVPC100MY
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129700-6SVPC100MY Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 25mOhm Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" Dia Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 133mA at 120Hz Ripple Current at High Frequency: 2.66A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129700-6SVPC100MY
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 25mOhm
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" Dia
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 133mA at 120Hz
Ripple Current at High Frequency: 2.66A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - 6SVPC100MY - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPC100MY
Aluminum - Polymer Capacitors 6SVPC100MY
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site Datasheet
CAP ALUM POLY 100UF 20% 6.3V SMD - 590-6SVPC100MY - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 100UF 20% 6.3V SMD
590-6SVPC100MY
CAP ALUM POLY 100UF 20% 6.3V SMD 590-6SVPC100MY
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 6SVPC100MY - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPC100MY
Aluminum - Polymer Capacitors 6SVPC100MY
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic - 98W0931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic
98W0931
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic 98W0931
CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:2.15A RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:2.15A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic - 68AC5728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic
68AC5728
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic 68AC5728
CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:2.15A RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:2.15A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVPC100MY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPC100MY
Capacitors - Aluminum - Polymer Capacitors 6SVPC100MY
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVPC100MY 1129700-6SVPC100MY 6SVPC100MY 590-6SVPC100MY 6SVPC100MY 98W0931 6SVPC100MY
Product Name SMD 100uF 6.3V Capacitor Aluminum - Polymer Capacitors - 6SVPC100MY Aluminum - Polymer Capacitors CAP ALUM POLY 100UF 20% 6.3V SMD Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition ALUMINUM (WET)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details